API Delevan, Inc. Fixed Inductors 8532-38J

Description
1.2mH Unshielded Inductor 370mA 2.55Ohm Max 2-SMD
Request a Quote Datasheet
Description
1.2mH Unshielded Inductor 370mA 2.55Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532-38J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532-38J-ND
Fixed Inductors 8532-38J-ND
1.2mH Unshielded Inductor 370mA 2.55Ohm Max 2-SMD

1.2mH Unshielded Inductor 370mA 2.55Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532-38J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details