API Delevan, Inc. Fixed Inductors 8532-33J

Description
470µH Unshielded Inductor 590mA 1.03Ohm Max 2-SMD
Request a Quote Datasheet
Description
470µH Unshielded Inductor 590mA 1.03Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532-33J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532-33J-ND
Fixed Inductors 8532-33J-ND
470µH Unshielded Inductor 590mA 1.03Ohm Max 2-SMD

470µH Unshielded Inductor 590mA 1.03Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532-33J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Surface Mount Inductors - 2125995 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details