API Delevan, Inc. Fixed Inductors 8532-32H

Description
390µH Unshielded Inductor 680mA 770mOhm Max 2-SMD
Request a Quote Datasheet
Description
390µH Unshielded Inductor 680mA 770mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532-32H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532-32H-ND
Fixed Inductors 8532-32H-ND
390µH Unshielded Inductor 680mA 770mOhm Max 2-SMD

390µH Unshielded Inductor 680mA 770mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532-32H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details