API Delevan, Inc. Fixed Inductors 8532-30L

Description
270µH Unshielded Inductor 800mA 557mOhm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Inductor 800mA 557mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3230TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3230TR-ND
Fixed Inductors DN3230TR-ND
270µH Unshielded Inductor 800mA 557mOhm Max Nonstandard

270µH Unshielded Inductor 800mA 557mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3230TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers