API Delevan, Inc. Fixed Inductors 8532-06J

Description
2.7µH Unshielded Inductor 5.03A 14mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 5.03A 14mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532-06J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532-06J-ND
Fixed Inductors 8532-06J-ND
2.7µH Unshielded Inductor 5.03A 14mOhm Max 2-SMD

2.7µH Unshielded Inductor 5.03A 14mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532-06J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details