FIXED IND 12UH 10.3A 7.56 OHM
FIXED IND 12UH 10.3A 7.56 OHM
FIXED IND 12UH 10.3A 7.56 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 197-5747R-120MHDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |