API Delevan, Inc. Fixed Inductors 5500R-686K

Description
68mH Unshielded Inductor 140mA 52.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
68mH Unshielded Inductor 140mA 52.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5500R-686KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-686KDKR-ND
Fixed Inductors 5500R-686KDKR-ND
68mH Unshielded Inductor 140mA 52.8Ohm Max Nonstandard

68mH Unshielded Inductor 140mA 52.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 5500R-686KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-686KCT-ND
Fixed Inductors 5500R-686KCT-ND
68mH Unshielded Inductor 140mA 52.8Ohm Max Nonstandard

68mH Unshielded Inductor 140mA 52.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 5500R-686KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-686KTR-ND
Fixed Inductors 5500R-686KTR-ND
68mH Unshielded Inductor 140mA 52.8Ohm Max Nonstandard

68mH Unshielded Inductor 140mA 52.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5500R-686KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details