API Delevan, Inc. Fixed Inductors 5500R-396K

Description
39mH Unshielded Inductor 180mA 29.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
39mH Unshielded Inductor 180mA 29.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5500R-396KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-396KTR-ND
Fixed Inductors 5500R-396KTR-ND
39mH Unshielded Inductor 180mA 29.7Ohm Max Nonstandard

39mH Unshielded Inductor 180mA 29.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5500R-396KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details