API Delevan, Inc. Fixed Inductors 5500R-226K

Description
22mH Unshielded Inductor 230mA 18Ohm Max Nonstandard
Request a Quote Datasheet
Description
22mH Unshielded Inductor 230mA 18Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5500R-226KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-226KTR-ND
Fixed Inductors 5500R-226KTR-ND
22mH Unshielded Inductor 230mA 18Ohm Max Nonstandard

22mH Unshielded Inductor 230mA 18Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5500R-226KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details