API Delevan, Inc. Fixed Inductors 5500R-225K

Description
2.2mH Unshielded Inductor 750mA 1.76Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.2mH Unshielded Inductor 750mA 1.76Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5500R-225KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-225KTR-ND
Fixed Inductors 5500R-225KTR-ND
2.2mH Unshielded Inductor 750mA 1.76Ohm Max Nonstandard

2.2mH Unshielded Inductor 750mA 1.76Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5500R-225KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details