API Delevan, Inc. Fixed Inductors 5500R-106K

Description
10mH Unshielded Inductor 370mA 7.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
10mH Unshielded Inductor 370mA 7.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5500R-106KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-106KDKR-ND
Fixed Inductors 5500R-106KDKR-ND
10mH Unshielded Inductor 370mA 7.3Ohm Max Nonstandard

10mH Unshielded Inductor 370mA 7.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 5500R-106KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-106KTR-ND
Fixed Inductors 5500R-106KTR-ND
10mH Unshielded Inductor 370mA 7.3Ohm Max Nonstandard

10mH Unshielded Inductor 370mA 7.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 5500R-106KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-106KCT-ND
Fixed Inductors 5500R-106KCT-ND
10mH Unshielded Inductor 370mA 7.3Ohm Max Nonstandard

10mH Unshielded Inductor 370mA 7.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5500R-106KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details