API Delevan, Inc. Fixed Inductors 5022-182J

Description
1.8µH Unshielded Inductor 755mA 650mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 755mA 650mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2266TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2266TR-ND
Fixed Inductors DN2266TR-ND
1.8µH Unshielded Inductor 755mA 650mOhm Max Nonstandard

1.8µH Unshielded Inductor 755mA 650mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2266TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details