API Delevan, Inc. Fixed Inductors 5022-132F

Description
1.3µH Unshielded Inductor 875mA 480mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.3µH Unshielded Inductor 875mA 480mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-132F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-132F-ND
Fixed Inductors 5022-132F-ND
1.3µH Unshielded Inductor 875mA 480mOhm Max Nonstandard

1.3µH Unshielded Inductor 875mA 480mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-132F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details