API Delevan, Inc. Fixed Inductors 4922R-53L

Description
22mH Unshielded Wirewound Inductor 50mA 160Ohm Max Nonstandard
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 50mA 160Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7821CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7821CT-ND
Fixed Inductors DN7821CT-ND
22mH Unshielded Wirewound Inductor 50mA 160Ohm Max Nonstandard

22mH Unshielded Wirewound Inductor 50mA 160Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7821DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7821DKR-ND
Fixed Inductors DN7821DKR-ND
22mH Unshielded Wirewound Inductor 50mA 160Ohm Max Nonstandard

22mH Unshielded Wirewound Inductor 50mA 160Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7821TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7821TR-ND
Fixed Inductors DN7821TR-ND
22mH Unshielded Wirewound Inductor 50mA 160Ohm Max Nonstandard

22mH Unshielded Wirewound Inductor 50mA 160Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7821CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details