API Delevan, Inc. Fixed Inductors 4922R-48L

Description
8.2mH Unshielded Wirewound Inductor 77mA 66Ohm Max Nonstandard
Request a Quote Datasheet
Description
8.2mH Unshielded Wirewound Inductor 77mA 66Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7819CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7819CT-ND
Fixed Inductors DN7819CT-ND
8.2mH Unshielded Wirewound Inductor 77mA 66Ohm Max Nonstandard

8.2mH Unshielded Wirewound Inductor 77mA 66Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7819DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7819DKR-ND
Fixed Inductors DN7819DKR-ND
8.2mH Unshielded Wirewound Inductor 77mA 66Ohm Max Nonstandard

8.2mH Unshielded Wirewound Inductor 77mA 66Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7819TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7819TR-ND
Fixed Inductors DN7819TR-ND
8.2mH Unshielded Wirewound Inductor 77mA 66Ohm Max Nonstandard

8.2mH Unshielded Wirewound Inductor 77mA 66Ohm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1380842-4922R-48L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1380842-4922R-48L
Inductors, Coils, Chokes - Fixed Inductors 1380842-4922R-48L
Win Source Part Number: 1380842-4922R-48L Category: Inductors, Coils, Chokes>Fixed Inductors Series: 4922R Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.505" L x 0.240" W (12.82mm x 6.09mm) Inductance: 8.2 mH Height - Seated (Max): 0.230" (5.84mm) Standard Package: 800 pcs Tolerance: ±15% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 66Ohm Max Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 77 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: API Delevan Inc. Current - Saturation (Isat): 77mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380842-4922R-48L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 4922R
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.505" L x 0.240" W (12.82mm x 6.09mm)
Inductance: 8.2 mH
Height - Seated (Max): 0.230" (5.84mm)
Standard Package: 800 pcs
Tolerance: ±15%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 66Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Current Rating (Amps): 77 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: API Delevan Inc.
Current - Saturation (Isat): 77mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7819CT-ND 1380842-4922R-48L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-9N0 026011C-9N0XJRW , 026011C-9N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details