API Delevan, Inc. Fixed Inductors 4922R-41L

Description
FIXED IND 2.2MH 141MA 20 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.2MH 141MA 20 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-4922R-41LDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4922R-41LDKR-ND
Fixed Inductors 197-4922R-41LDKR-ND
FIXED IND 2.2MH 141MA 20 OHM SMD

FIXED IND 2.2MH 141MA 20 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-4922R-41LCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4922R-41LCT-ND
Fixed Inductors 197-4922R-41LCT-ND
FIXED IND 2.2MH 141MA 20 OHM SMD

FIXED IND 2.2MH 141MA 20 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-4922R-41LTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4922R-41LTR-ND
Fixed Inductors 197-4922R-41LTR-ND
2.2mH Unshielded Wirewound Inductor 141mA 20Ohm Max Nonstandard

2.2mH Unshielded Wirewound Inductor 141mA 20Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-4922R-41LDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details