API Delevan, Inc. Fixed Inductors 4922R-37L

Description
1mH Unshielded Wirewound Inductor 240mA 6.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 240mA 6.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7815DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7815DKR-ND
Fixed Inductors DN7815DKR-ND
1mH Unshielded Wirewound Inductor 240mA 6.9Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 240mA 6.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7815TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7815TR-ND
Fixed Inductors DN7815TR-ND
1mH Unshielded Wirewound Inductor 240mA 6.9Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 240mA 6.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7815CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7815CT-ND
Fixed Inductors DN7815CT-ND
1mH Unshielded Wirewound Inductor 240mA 6.9Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 240mA 6.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7815DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details