API Delevan, Inc. Fixed Inductors 4922R-29L

Description
220µH Unshielded Wirewound Inductor 500mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 500mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7810DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7810DKR-ND
Fixed Inductors DN7810DKR-ND
220µH Unshielded Wirewound Inductor 500mA 1.58Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 500mA 1.58Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7810TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7810TR-ND
Fixed Inductors DN7810TR-ND
220µH Unshielded Wirewound Inductor 500mA 1.58Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 500mA 1.58Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7810CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7810CT-ND
Fixed Inductors DN7810CT-ND
220µH Unshielded Wirewound Inductor 500mA 1.58Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 500mA 1.58Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7810DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2469817P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers