API Delevan, Inc. Fixed Inductors 4922R-23L

Description
68µH Unshielded Wirewound Inductor 970mA 418mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 970mA 418mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7804CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7804CT-ND
Fixed Inductors DN7804CT-ND
68µH Unshielded Wirewound Inductor 970mA 418mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 970mA 418mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7804TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7804TR-ND
Fixed Inductors DN7804TR-ND
68µH Unshielded Wirewound Inductor 970mA 418mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 970mA 418mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7804DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7804DKR-ND
Fixed Inductors DN7804DKR-ND
68µH Unshielded Wirewound Inductor 970mA 418mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 970mA 418mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7804CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers