API Delevan, Inc. Fixed Inductors 4922R-22L

Description
56µH Unshielded Wirewound Inductor 1A 397mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 1A 397mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7803DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7803DKR-ND
Fixed Inductors DN7803DKR-ND
56µH Unshielded Wirewound Inductor 1A 397mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 1A 397mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7803CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7803CT-ND
Fixed Inductors DN7803CT-ND
56µH Unshielded Wirewound Inductor 1A 397mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 1A 397mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7803TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7803TR-ND
Fixed Inductors DN7803TR-ND
56µH Unshielded Wirewound Inductor 1A 397mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 1A 397mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7803DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details