API Delevan, Inc. Fixed Inductors 4922R-20L

Description
39µH Unshielded Wirewound Inductor 1.12A 315mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 1.12A 315mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4922R-20L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4922R-20L-ND
Fixed Inductors 4922R-20L-ND
39µH Unshielded Wirewound Inductor 1.12A 315mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 1.12A 315mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4922R-20L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details