API Delevan, Inc. Fixed Inductors 4922R-18L

Description
27µH Unshielded Wirewound Inductor 1.48A 179mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 1.48A 179mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7799DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7799DKR-ND
Fixed Inductors DN7799DKR-ND
27µH Unshielded Wirewound Inductor 1.48A 179mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1.48A 179mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7799CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7799CT-ND
Fixed Inductors DN7799CT-ND
27µH Unshielded Wirewound Inductor 1.48A 179mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1.48A 179mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7799TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7799TR-ND
Fixed Inductors DN7799TR-ND
27µH Unshielded Wirewound Inductor 1.48A 179mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1.48A 179mOhm Max Nonstandard

Buy Now Datasheet
27uH 1KHz 1.48A Inductor and Choke - 71-4922R-18L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27uH 1KHz 1.48A Inductor and Choke
71-4922R-18L
27uH 1KHz 1.48A Inductor and Choke 71-4922R-18L
Inductor Power Molded/Unshielded Wirewound 27uH 15% 1KHz Ferrite 1.48A 0.179Ohm DCR 4922 T/R Product overview: 4922R-18L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uH, 1KHz, 1.48A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27uH, 1KHz, 1.48A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922R-18L can be used for catalog matching and distributor lookup.

Inductor Power Molded/Unshielded Wirewound 27uH 15% 1KHz Ferrite 1.48A 0.179Ohm DCR 4922 T/R Product overview: 4922R-18L from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uH, 1KHz, 1.48A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27uH, 1KHz, 1.48A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4922R-18L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor;RF;Ind 27uH;Tol +/-15%;Cur 1.48A;SMT;DCR 0.179 Ohms - 70033273 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 27uH;Tol +/-15%;Cur 1.48A;SMT;DCR 0.179 Ohms
70033273
Inductor;RF;Ind 27uH;Tol +/-15%;Cur 1.48A;SMT;DCR 0.179 Ohms 70033273
4922R, 4922 Series High Current Surface Mount Power Inductors, 0.490 to 0.520 " L Operating Temperature Range: –55°C to +125°C Current Rating at 85°C Ambient: 40°C Rise Maximum Power Dissipation at 85°C: 0.55 W Inductance: Measured at 1 VAC open circuit with no DC current. Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value. Optional Tolerances: 10% and 5% available. 3% also available for values ≥ 10 μH Leads are pre-tinned. A high resistivity ferrite core allows for high inductance with low DC resistance.

4922R, 4922 Series High Current Surface Mount Power Inductors, 0.490 to 0.520 " L
Operating Temperature Range: –55°C to +125°C
Current Rating at 85°C Ambient: 40°C Rise
Maximum Power Dissipation at 85°C: 0.55 W
Inductance: Measured at 1 VAC open circuit with no DC current.
Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value.
Optional Tolerances: 10% and 5% available. 3% also available for values ≥ 10 μH
Leads are pre-tinned. A high resistivity ferrite core allows for high inductance with low DC resistance.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7799DKR-ND 71-4922R-18L 70033273
Product Name Fixed Inductors 27uH 1KHz 1.48A Inductor and Choke Inductor;RF;Ind 27uH;Tol +/-15%;Cur 1.48A;SMT;DCR 0.179 Ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J154JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details