API Delevan, Inc. Fixed Inductors 4922R-17L

Description
22µH Unshielded Wirewound Inductor 1.61A 152mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.61A 152mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7798DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7798DKR-ND
Fixed Inductors DN7798DKR-ND
22µH Unshielded Wirewound Inductor 1.61A 152mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.61A 152mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7798TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7798TR-ND
Fixed Inductors DN7798TR-ND
22µH Unshielded Wirewound Inductor 1.61A 152mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.61A 152mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7798CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7798CT-ND
Fixed Inductors DN7798CT-ND
22µH Unshielded Wirewound Inductor 1.61A 152mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.61A 152mOhm Max Nonstandard

Buy Now Datasheet
Inductor;RF;Ind 22uH;Tol +/-15%;Cur 1.61A;SMT;DCR 0.152 Ohms - 70033272 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 22uH;Tol +/-15%;Cur 1.61A;SMT;DCR 0.152 Ohms
70033272
Inductor;RF;Ind 22uH;Tol +/-15%;Cur 1.61A;SMT;DCR 0.152 Ohms 70033272
4922R, 4922 Series High Current Surface Mount Power Inductors, 0.490 to 0.520 " L Operating Temperature Range: –55°C to +125°C Current Rating at 85°C Ambient: 40°C Rise Maximum Power Dissipation at 85°C: 0.55 W Inductance: Measured at 1 VAC open circuit with no DC current. Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value. Optional Tolerances: 10% and 5% available. 3% also available for values ≥ 10 μH Leads are pre-tinned. A high resistivity ferrite core allows for high inductance with low DC resistance.

4922R, 4922 Series High Current Surface Mount Power Inductors, 0.490 to 0.520 " L
Operating Temperature Range: –55°C to +125°C
Current Rating at 85°C Ambient: 40°C Rise
Maximum Power Dissipation at 85°C: 0.55 W
Inductance: Measured at 1 VAC open circuit with no DC current.
Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value.
Optional Tolerances: 10% and 5% available. 3% also available for values ≥ 10 μH
Leads are pre-tinned. A high resistivity ferrite core allows for high inductance with low DC resistance.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7798DKR-ND 70033272
Product Name Fixed Inductors Inductor;RF;Ind 22uH;Tol +/-15%;Cur 1.61A;SMT;DCR 0.152 Ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers