API Delevan, Inc. Fixed Inductors 4922R-16L

Description
18µH Unshielded Wirewound Inductor 1.82A 119mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 1.82A 119mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-4922R-16LTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4922R-16LTR-ND
Fixed Inductors 197-4922R-16LTR-ND
18µH Unshielded Wirewound Inductor 1.82A 119mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 1.82A 119mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 197-4922R-16LCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4922R-16LCT-ND
Fixed Inductors 197-4922R-16LCT-ND
FIXED IND 18UH 1.82A 119 MOHM

FIXED IND 18UH 1.82A 119 MOHM

Buy Now Datasheet
Fixed Inductors - 197-4922R-16LDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4922R-16LDKR-ND
Fixed Inductors 197-4922R-16LDKR-ND
FIXED IND 18UH 1.82A 119 MOHM

FIXED IND 18UH 1.82A 119 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-4922R-16LTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details