API Delevan, Inc. Fixed Inductors 4922R-12L

Description
8.2µH Unshielded Wirewound Inductor 2.51A 63mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 2.51A 63mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7794CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7794CT-ND
Fixed Inductors DN7794CT-ND
8.2µH Unshielded Wirewound Inductor 2.51A 63mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 2.51A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7794TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7794TR-ND
Fixed Inductors DN7794TR-ND
8.2µH Unshielded Wirewound Inductor 2.51A 63mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 2.51A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7794DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7794DKR-ND
Fixed Inductors DN7794DKR-ND
8.2µH Unshielded Wirewound Inductor 2.51A 63mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 2.51A 63mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7794CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details