API Delevan, Inc. Fixed Inductors 4922-38L

Description
1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2238TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2238TR-ND
Fixed Inductors DN2238TR-ND
1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard

1.2mH Unshielded Wirewound Inductor 200mA 10Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2238TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers