API Delevan, Inc. Fixed Inductors 4922-35L

Description
680µH Unshielded Wirewound Inductor 300mA 4.31Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 300mA 4.31Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2235TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2235TR-ND
Fixed Inductors DN2235TR-ND
680µH Unshielded Wirewound Inductor 300mA 4.31Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 300mA 4.31Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2235TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers