API Delevan, Inc. Fixed Inductors 4922-15L

Description
15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2215TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2215TR-ND
Fixed Inductors DN2215TR-ND
15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 2.11A 89mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2215TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details