API Delevan, Inc. Fixed Inductors - 4922-13L 4922-13L

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1005700-4922-13L Packaging: Reel - TR Type: Wirewound Current Rating: 2.36A Inductance: 10μH Height - Seated (Max): 0.230" (5.84mm) Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 2.36A Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 71 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1005700-4922-13L Packaging: Reel - TR Type: Wirewound Current Rating: 2.36A Inductance: 10μH Height - Seated (Max): 0.230" (5.84mm) Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 2.36A Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 71 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 4922-13L
1005700-4922-13L
Fixed Inductors - 4922-13L 1005700-4922-13L
Manufacturer: API Delevan Inc. Win Source Part Number: 1005700-4922-13L Packaging: Reel - TR Type: Wirewound Current Rating: 2.36A Inductance: 10μH Height - Seated (Max): 0.230" (5.84mm) Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 2.36A Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 71 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 1005700-4922-13L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.36A
Inductance: 10μH
Height - Seated (Max): 0.230" (5.84mm)
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 2.36A
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 71 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - DN2213TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2213TR-ND
Fixed Inductors DN2213TR-ND
10µH Unshielded Wirewound Inductor 2.36A 71mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.36A 71mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1005700-4922-13L DN2213TR-ND
Product Name Fixed Inductors - 4922-13L Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details