API Delevan, Inc. Fixed Inductors 4590R-826K

Description
82mH Unshielded Wirewound Inductor 100mA 67.3Ohm Max Axial
Request a Quote Datasheet
Description
82mH Unshielded Wirewound Inductor 100mA 67.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4590R-826K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4590R-826K-ND
Fixed Inductors 4590R-826K-ND
82mH Unshielded Wirewound Inductor 100mA 67.3Ohm Max Axial

82mH Unshielded Wirewound Inductor 100mA 67.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4590R-826K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details