API Delevan, Inc. Fixed Inductors 4590R-562K

Description
5.6µH Unshielded Wirewound Inductor 7.77A 11mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 7.77A 11mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7777-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7777-ND
Fixed Inductors DN7777-ND
5.6µH Unshielded Wirewound Inductor 7.77A 11mOhm Max Axial

5.6µH Unshielded Wirewound Inductor 7.77A 11mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7777-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details