API Delevan, Inc. Fixed Inductors 4590R-396K

Description
39mH Unshielded Wirewound Inductor 150mA 29.7Ohm Max Axial
Request a Quote Datasheet
Description
39mH Unshielded Wirewound Inductor 150mA 29.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4590R-396K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4590R-396K-ND
Fixed Inductors 4590R-396K-ND
39mH Unshielded Wirewound Inductor 150mA 29.7Ohm Max Axial

39mH Unshielded Wirewound Inductor 150mA 29.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4590R-396K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details