API Delevan, Inc. Fixed Inductors 4590R-125K

Description
1.2mH Unshielded Wirewound Inductor 825mA 977mOhm Max Axial
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 825mA 977mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7754-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7754-ND
Fixed Inductors DN7754-ND
1.2mH Unshielded Wirewound Inductor 825mA 977mOhm Max Axial

1.2mH Unshielded Wirewound Inductor 825mA 977mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7754-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details