API Delevan, Inc. Fixed Inductors 4590R-107K

Description
100mH Unshielded Wirewound Inductor 90mA 76Ohm Max Axial
Request a Quote Datasheet
Description
100mH Unshielded Wirewound Inductor 90mA 76Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7752-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7752-ND
Fixed Inductors DN7752-ND
100mH Unshielded Wirewound Inductor 90mA 76Ohm Max Axial

100mH Unshielded Wirewound Inductor 90mA 76Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7752-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details