API Delevan, Inc. Fixed Inductors 4590-106K

Description
10mH Unshielded Wirewound Inductor 300mA 7.3Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 300mA 7.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN4536-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4536-ND
Fixed Inductors DN4536-ND
10mH Unshielded Wirewound Inductor 300mA 7.3Ohm Max Axial

10mH Unshielded Wirewound Inductor 300mA 7.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN4536-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details