API Delevan, Inc. Fixed Inductors 4564-151K

Description
150µH Unshielded Inductor 200mA 2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
150µH Unshielded Inductor 200mA 2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4564-151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4564-151K-ND
Fixed Inductors 4564-151K-ND
150µH Unshielded Inductor 200mA 2Ohm Max Radial, Vertical Cylinder

150µH Unshielded Inductor 200mA 2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4564-151K-ND
Product Name Fixed Inductors
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details