API Delevan, Inc. Fixed Inductors 4470R-49H

Description
10mH Unshielded Molded Inductor 80mA 80Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Molded Inductor 80mA 80Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-49H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-49H-ND
Fixed Inductors 4470R-49H-ND
10mH Unshielded Molded Inductor 80mA 80Ohm Max Axial

10mH Unshielded Molded Inductor 80mA 80Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-49H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details