API Delevan, Inc. Fixed Inductors 4470R-45J

Description
FIXED IND 4.7MH 95MA 53 OHM TH
Request a Quote Datasheet
Description
FIXED IND 4.7MH 95MA 53 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-4470R-45JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4470R-45JCT-ND
Fixed Inductors 197-4470R-45JCT-ND
FIXED IND 4.7MH 95MA 53 OHM TH

FIXED IND 4.7MH 95MA 53 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-4470R-45JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4470R-45JTR-ND
Fixed Inductors 197-4470R-45JTR-ND
4.7mH Unshielded Molded Inductor 95mA 53Ohm Max Axial

4.7mH Unshielded Molded Inductor 95mA 53Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-4470R-45JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-7 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details