API Delevan, Inc. Fixed Inductors 4470R-43G

Description
3.3mH Unshielded Molded Inductor 105mA 45Ohm Max Axial
Request a Quote Datasheet
Description
3.3mH Unshielded Molded Inductor 105mA 45Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-43G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-43G-ND
Fixed Inductors 4470R-43G-ND
3.3mH Unshielded Molded Inductor 105mA 45Ohm Max Axial

3.3mH Unshielded Molded Inductor 105mA 45Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-43G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers