API Delevan, Inc. Fixed Inductors 4470R-42F

Description
2.7mH Unshielded Molded Inductor 112mA 40Ohm Max Axial
Request a Quote Datasheet
Description
2.7mH Unshielded Molded Inductor 112mA 40Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-42F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-42F-ND
Fixed Inductors 4470R-42F-ND
2.7mH Unshielded Molded Inductor 112mA 40Ohm Max Axial

2.7mH Unshielded Molded Inductor 112mA 40Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-42F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers