API Delevan, Inc. Fixed Inductors 4470R-40J

Description
1.8mH Unshielded Molded Inductor 125mA 32Ohm Max Axial
Request a Quote Datasheet
Description
1.8mH Unshielded Molded Inductor 125mA 32Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-40J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-40J-ND
Fixed Inductors 4470R-40J-ND
1.8mH Unshielded Molded Inductor 125mA 32Ohm Max Axial

1.8mH Unshielded Molded Inductor 125mA 32Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-40J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5756-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers