API Delevan, Inc. Fixed Inductors 4470R-38F

Description
1.2mH Unshielded Molded Inductor 137mA 27Ohm Max Axial
Request a Quote Datasheet
Description
1.2mH Unshielded Molded Inductor 137mA 27Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-38F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-38F-ND
Fixed Inductors 4470R-38F-ND
1.2mH Unshielded Molded Inductor 137mA 27Ohm Max Axial

1.2mH Unshielded Molded Inductor 137mA 27Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-38F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details