API Delevan, Inc. Fixed Inductors 4470R-37J

Description
1mH Unshielded Molded Inductor 145mA 24Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Molded Inductor 145mA 24Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-37J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-37J-ND
Fixed Inductors 4470R-37J-ND
1mH Unshielded Molded Inductor 145mA 24Ohm Max Axial

1mH Unshielded Molded Inductor 145mA 24Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-37J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details