API Delevan, Inc. Fixed Inductors 4470R-37G

Description
1mH Unshielded Molded Inductor 145mA 24Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Molded Inductor 145mA 24Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-37G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-37G-ND
Fixed Inductors 4470R-37G-ND
1mH Unshielded Molded Inductor 145mA 24Ohm Max Axial

1mH Unshielded Molded Inductor 145mA 24Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-37G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details
Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers