API Delevan, Inc. Fixed Inductors 4470R-34H

Description
560µH Unshielded Molded Inductor 165mA 18.5Ohm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Molded Inductor 165mA 18.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-34H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-34H-ND
Fixed Inductors 4470R-34H-ND
560µH Unshielded Molded Inductor 165mA 18.5Ohm Max Axial

560µH Unshielded Molded Inductor 165mA 18.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-34H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details