API Delevan, Inc. Fixed Inductors 4470R-32J

Description
390µH Unshielded Molded Inductor 180mA 15.5Ohm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Molded Inductor 180mA 15.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-32J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-32J-ND
Fixed Inductors 4470R-32J-ND
390µH Unshielded Molded Inductor 180mA 15.5Ohm Max Axial

390µH Unshielded Molded Inductor 180mA 15.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-32J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details