API Delevan, Inc. Fixed Inductors 4470R-32F

Description
390µH Unshielded Molded Inductor 180mA 15.5Ohm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Molded Inductor 180mA 15.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-32F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-32F-ND
Fixed Inductors 4470R-32F-ND
390µH Unshielded Molded Inductor 180mA 15.5Ohm Max Axial

390µH Unshielded Molded Inductor 180mA 15.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-32F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details