API Delevan, Inc. Fixed Inductors 4470R-28F

Description
180µH Unshielded Molded Inductor 240mA 9.5Ohm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Molded Inductor 240mA 9.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-28F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-28F-ND
Fixed Inductors 4470R-28F-ND
180µH Unshielded Molded Inductor 240mA 9.5Ohm Max Axial

180µH Unshielded Molded Inductor 240mA 9.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-28F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Common Mode Chokes - 1234270 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 2000 milliamps
View Details