API Delevan, Inc. Fixed Inductors 4470R-26H

Description
120µH Unshielded Molded Inductor 360mA 4.1Ohm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Molded Inductor 360mA 4.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-26H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-26H-ND
Fixed Inductors 4470R-26H-ND
120µH Unshielded Molded Inductor 360mA 4.1Ohm Max Axial

120µH Unshielded Molded Inductor 360mA 4.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-26H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details