API Delevan, Inc. Fixed Inductors 4470R-23G

Description
68µH Unshielded Molded Inductor 450mA 2.4Ohm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Molded Inductor 450mA 2.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-23G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-23G-ND
Fixed Inductors 4470R-23G-ND
68µH Unshielded Molded Inductor 450mA 2.4Ohm Max Axial

68µH Unshielded Molded Inductor 450mA 2.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-23G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details